NFPA 90A - : References
This document references the following standards:
NFPA 220
NFPA 90B
NFPA 54
NFPA 30
NFPA 101
NFPA 259
NFPA 5000
NFPA 92
NFPA 80
NFPA 75
NFPA 72
NFPA 105
NFPA 31
NFPA 262
ASTM C411
NFPA 259
ASTM E2231
ASTM E2652
NFPA 101
NFPA 105
NFPA 31
NFPA 30
NFPA 262
NFPA 275
NFPA 286
NFPA 5000
NFPA 54
NFPA 70
NFPA 72
NFPA 75
NFPA 80
NFPA 90B
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI COMPOSITE INDEX
NFPA 211
NFPA 220
NFPA 33
NFPA 34
NFPA 91
NFPA 92
NFPA 96
ASTM D93
ASTM E136
ASHRAE 15
ASTM E84
ASTM E119
This document is referenced by the following standards:
NFPA 301
NFPA 221
NFPA 318
NFPA 3
UFGS-28 31 76
UFGS-23 81 23.00 20
UFGS-23 00 00
NFPA 30A
UFGS 22 00 70
UFGS-23 09 53.00 20
NFPA 1
AFMAN 91-201
NFPA 99
NFPA 12A
UFGS-23 07 00
UFGS-22 00 00
IEEE 1635
ASHRAE 170
NFPA 274
NFPA 204
NFPA 101H
NFPA 99H
ASME AG-1
NFPA 54H
ASHRAE 90571
CSA C22.2 NO. 236-15
CSA C22.2 NO. 250.0-04
CSA C22.2 NO. 250-00
CSA C22.2 NO. 188-18
NFPA MGHB
TIA TIF WHITE PAPER 003
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z223.2-1992
UFGS-23 81 00
API RP 540
NFPA 55H
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 80H
AGA Z223.1
IEEE 690
NFPA 805
NFPA 55
NFPA 851
ASHRAE 62.1
IEEE 979
NFPA 232
AGA Z223.1 HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
NFPA 220H
NFPA 850
IAPMO UMC
NFPA 30H
NFPA 88A
UFGS-23 76 00.00 20
UFGS-23 82 00.00 20
NEMA SB 11
UFGS-23 54 19
API RP 505
NFPA 40
NFPA 150
NFPA 1221
NFPA 101A
NFPA 30B
NFPA 72H
NFPA 409
NFPA 409H
NFPA 32
NFPA 102
NFPA 82
NFPA 45
FLBC FLMC
NFPA 914
ASTM F2542
NFPA 410
ASTM E3157
NFPA 45
NFPA 2
NFPA 820
NFPA 557
NFPA 801
IAPMO LAMC
IAPMO CLAMC
NFPA 76
NFPA 1H
NFPA 804
ASHRAE 90340
ASTM C1696
CLSI QMS04
API RP 14FZ
ASSP Z9.14
UFGS-23 36 00
UFGS-23 82 19.00 40
UFGS-23 09 33.00 40
UFGS-23 31 13
UFGS-23 82 23
UFGS-23 82 23.00 40
UFGS-42 22 00.00 40
ASHRAE 90132
BICSI 007
IAPMO CMC
ASHRAE GUIDELINE 21
UFGS-23 30 00
DA PAM 40-11
CSA C22.2 NO. 104:20
CSA C22.2 NO. 250.0-21
CSA C22.2 NO. 60335-2-40:22
CSA/AM ANSI Z83.25-2017 • CSA 3.19-2017
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
NASA-STD-8719.11 REV B W/CHG 1
UFGS 23 09 00
Advertisement