NFPA 37 - : References
This document references the following standards:
NFPA 30
NFPA 99
NFPA 72
NFPA 110
NFPA 13
NFPA 58
NFPA 20
NFPA 56
NFPA 54
49 CFR PART 192
API STD 620
API STD 650
ASHRAE FUNDAMENTALS IP HANDBOOK
ASME B31.3
ASTM SI10
ISO 21789
MSS SP-58
NFPA 10
NFPA 11
NFPA 110
NFPA 12
NFPA 12A
NFPA 13
NFPA 15
NFPA 17
NFPA 2001
NFPA 211
NFPA 220
NFPA 30
NFPA 54
NFPA 555
NFPA 56
NFPA 58
NFPA 68
NFPA 70
NFPA 72
NFPA 750
NFPA 85
NFPA 92
NFPA 99
NFPA 20
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
This document is referenced by the following standards:
UFGS-23 64 10
ICC I-CODE IMC
ICC I-CODE IFGC
NFPA 5000
IEEE 387
NFPA 99H
NFPA 54H
ANSI B77.2
ANSI B77.1
NFPA MGHB
CSA/AM ANSI Z223.2-1992
API RP 540
AGA Z223.1
NFPA 805
ANS 59.51
NFPA 214
NFPA 851
IEEE 979
AGA Z223.1 HANDBOOK
NFPA 850
IAPMO UMC
ASHRAE 90458
NFPA 30H
NFPA 241
NFPA 1221
NFPA 72H
FLBC FLFGC
FLBC FLMC
ICC I-CODE SCFGC
ICC I-CODE SCMC
ICC I-CODE MMC
NFPA 52
ICC I-CODE ORMSC
ICC I-CODE VMC
FAA FO 3900.19C
NRC AFC
NFPA 59A
NRC NFC
ICC I-CODE IMC COMM
ICC I-CODE IFGC COMM
NFPA 820
NFPA 78
ICC I-CODE ORC
ABS 63
NFPA 13H
NRC QSC
NFPA 20H
ICC I-CODE VFGC
IAPMO LAMC
CABC CAFC
IAPMO CLAMC
CABC VOL 2
NFPA 76
NFPA 1H
NFPA 804
API RP 14FZ
IAPMO CMC
UFGS-26 32 15.00
ANS 59.52
FM 1333
NFPA 1
29 CFR PART 1910
CSA B139 SERIES-19
CSA C282-19
CSA Z276:22
CSA/ANSI B149.6:20
DNV-OS-E201
DNV-RU-SHIPS PART 6 CHAPTER 4
IEEE 2420
NASA-STD-8719.11 REV B W/CHG 1
Advertisement