UFGS-23 11 25 - : References
This document references the following standards:
49 CFR PART 192
AGA B109.1
AGA B109.2
AGA B109.3
AGA B109.4
AGA Z223.1
API 570
API MPMS 2.2A
API MPMS 2.2E
API RP 1110
API RP 2003
API RP 2009
API SPEC 15LR
API SPEC 5CT
API SPEC 6D
API STD 598
API STD 607
ASCE 25-16
ASME A13.1
ASME B1.1
ASME B1.20.1
ASME B1.20.2M
ASME B16.1
ASME B16.11
ASME B16.21
ASME B16.3
ASME B16.33
ASME B16.39
ASME B16.5
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B31.8
ASME B31.9
ASME B36.10M
ASME/BPVC SEC IX
ASTM 01.01
ASTM A105/A105M
ASTM A181/A181M
ASTM A193/A193M
ASTM A194/A194M
ASTM A513/A513M
ASTM A53/A53M
ASTM A666
ASTM B210
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM B88M
ASTM D2513 REV A
ASTM D2517
ASTM F2015
MIL-STD-101C
MSS SP-25
MSS SP-58
NACE NO. 3
SSPC SP 6
UFC 3-310-04
CSA 3.16-15
CSA 3.11-15
CSA/AM ANSI Z21.18-2007/CSA 6.3-2007
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.78-2010/CSA 6.20-2010
CSA/AM ANSI Z21.80-2011/CSA 6.22-2011
CSA/AM ANSI Z21.1-2016/CSA 1.1-2016
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.21-2015/CSA 6.5-2015
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
ASME B40.100
MSS SP-86
NFPA 54
NFPA 70
NFPA 58
This document is referenced by the following standards:
UFC 3-430-05
This document is referenced in other ways by the following standards:
UFGS-23 11 23.00 40
UFGS-23 11 20
Advertisement