IEEE 60076-57-129 - : References
This document references the following standards:
IEC 60050-421
IEC 60076-1
IEC 60076-10
IEC 60076-10-1
IEC 60076-11
IEC 60076-18
IEC 60076-2
IEC 60076-3
IEC 60076-5
IEC 60076-7
IEC 60099-4
IEC 60099-5
IEC 60099-9
IEC 60137
IEC 60146-1-1
IEC 60214-1
IEC 60214-2
IEC 60270
IEC 60310
IEC 60567
IEC 61378-1
IEC 61378-3
IEC TR 60146-1-2
IEC TS 61973
IEC/IEEE 60076-57-129
IEEE C57.113
IEEE C57.12.00
IEEE C57.12.10
IEEE C57.12.80
IEEE C57.12.90
IEEE C57.130
IEEE C57.131
IEEE C57.149
IEEE C57.163
IEEE C57.18.10
IEEE C57.19.00
IEEE C57.91
IEEE C62.11
IEEE C62.22
IEEE IEC/IEEE 65700-19-03
ISO 14001
NEMA C84.1
This document is referenced by the following standards:
BSI BS EN IEC 61936-2 - TC
This document is referenced in other ways by the following standards:
IEEE C57.129
Advertisement