API SPEC 17E - : References
This document references the following standards:
API RP 17B
API SPEC 17J
API SPEC 17L1
API RP 17B
API RP 17H
API RP 17L2
API SPEC 17J
ASME B31.3
ASTM A1016/A1016M REV A
ASTM A240/A240M
ASTM A269/A269M REV A
ASTM A370
ASTM A411
API SPEC 17L1
ASTM A480/A480M
ASTM A751 REV A
ASTM A789/A789M REV A
ASTM D664
ASTM D974
ASTM E1001
ASTM E1025
ASTM E1245
ASTM E213
ASTM E273
ASTM E309
ASTM E384
ASTM E426
ASTM E562
ASTM E747
ASTM E8/E8M REV A
ASTM E92
CEN EN 10025-1
CEN EN 10027-1
CEN EN 10204
CEN EN 10257-2
DNVGL-RP-A203
DNVGL-RP-B401
DNVGL-RP-E305
DNVGL-RP-F105
DNVGL-RP-F109
DNVGL-RP-F203
DNVGL-RP-F204
DNVGL-ST-F101
ICEA S-93-639-2012
ICEA S-94-649-2013
ICEA S-95-658-2009
ICEA S-97-682-2013
ICEA T-24-380-2013
IEC 60038
IEC 60228
IEC 60502-1
IEC 60502-2
IEC 60793-1-1
IEC 60793-2
IEC 60794-1-21
IEC 62230
IEEE 400
ISO 10619-2
ISO 1402
ISO 14732
ISO 15607
ISO 4080
ISO 4406
ISO 6801
ISO 6803
ISO 7751
ISO 8308
ISO 9606-1
ISO 9712
ITU-T G.652
ITU-T G.654
ITU-T G.976
ASME/BPVC SEC IX
ASME/BPVC SEC V
NEMA WC 70
NEMA WC 74
ASTM A450/A450M
ISO 9001
ISO 527-3
ISO 527-2
ISO 9606-3
ISO 9606-4
ISO 527-4
ISO 527-5
ISO 9606-2
ISO 9606-5
This document is referenced by the following standards:
API STD 17F
BSI BS EN ISO 13628-5
BSI BS EN ISO 13628-6
ISO 13628-5
DNVGL-RU-OU-0375
DNVGL-OS-E402
ABS 298
DNVGL DNV-RP-F303
EEMUA PUB NO 194
API RP 17G5
API RP 14FZ
API STD 17O
API RP 17V
ISO DIS 13703-3
ABS 318
API RP 17W
DNVGL DNV-ST-0119
ISO 13628-6
ISO 13628-6
DNV-SE-0284
API RP 17X
DNV-SE-0476
NORSOK U-001
API RP 17Y
API RP 17A
NORSOK U-009
NEN-EN-ISO 13703-3
CEN EN ISO 13703-3
DNV-ST-N001
API RP 17Z
Advertisement