NFPA 99 HDBK - : References
This document references the following standards:
16 CFR PART 1632
AAMI 80001-1
AAMI ES60601-1
ASHRAE 170
ASHRAE 90.1-2016 I-P
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 1.1
ASME A17.1
ASME A17.3
ASME B1.20.1
ASME B16.22
ASME B16.26
ASME B16.50
ASME B31.3
ASME B40.100
ASME PVHO-1
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASTM A240/A240M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM B103/B103M
ASTM B280
ASTM B32
ASTM B819
ASTM B828
ASTM B88
ASTM D1785
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D2846/D2846M REV B
ASTM D4359
ASTM D5/D5M
ASTM E119 REV A
ASTM E136 REV A
ASTM E1537
ASTM E1590
ASTM E2652
ASTM E84 REV A
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM G63
ASTM G72/G72M
ASTM G88
ASTM G93
ASTM G94
IEC 60601-1-2
IEEE 493
IEEE 602
ISA 7.0.01
ISO FDIS 80001-1
MSS SP-58
NFPA 10
NFPA 101
NFPA 110
NFPA 111
NFPA 13
NFPA 14
NFPA 1600
NFPA 1670
NFPA 170
NFPA 20
NFPA 2001
NFPA 211
NFPA 220
NFPA 25
NFPA 252
NFPA 259
NFPA 260
NFPA 261
NFPA 286
NFPA 30
NFPA 31
NFPA 37
NFPA 45
NFPA 5000
NFPA 53
NFPA 54
NFPA 55
NFPA 551
NFPA 58
NFPA 70
NFPA 701
NFPA 72
NFPA 730
NFPA 750
NFPA 77
NFPA 82
NFPA 853
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
NFPA 99B
TIA-569-D
TIA-606-C
CGA C-7
CGA G-4
CGA G-4.1
CGA G-6.1
CGA G-6.5
CGA G-8.1
CGA M-1
CGA O2-DIR
CGA P-18
CGA P-2.5
CGA P-2.6
CGA V-1
CGA V-5
LIA Z136.3
NFPA 731
NFPA 80
NFPA 704
NFPA 780
ASTM A53/A53M
IEEE 242
NFPA 17A
ASHRAE 90.1-2016 SI
CGA G-10.1
CGA P-9
CGA E-10
CGA G-7.1
CGA P-1
CGA C-9
CGA P-2
CGA P-2.7
ASTM D56 REV A
ASTM D92
ASTM D93
ASME A17.7
ASME PVHO-2
Advertisement