FUNDAMENTALS SI CH 22 - : References
This document references the following standards:
AGA Z223.1
ASHRAE 15
ASHRAE 90.1-2016 I-P
ASME B1.20.1
ASME B1.20.2M
ASME B16.1
ASME B16.11
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.4
ASME B16.42
ASME B16.5
ASME B16.9
ASME B31.1
ASME B31.5
ASME B31.9
ASME B36.10M
ASME/BPVC SEC IX
ASTM A106/A106M
ASTM A53/A53M
ASTM B280
ASTM B88
ASTM D1784
ASTM D1785
ASTM D2122
ASTM D2239 REV A
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2661
ASTM D2665
ASTM D2837
ASTM D2992
ASTM D3350
ASTM D3965
ASTM F2023
ASTM F2389 REV A
ASTM F2830
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F876 REV A
ASTM F877 REV A
AWWA C150/A21.50
ICC I-CODE IPC
ISA 75.01.01
MSS SP-58
NFPA 13
NFPA 54
NSF 14A
NSF 61
NFPA 31
Advertisement