ASME - B16.23
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
| Organization: | ASME |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 58 |
scope:
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as fittings intended to be assembled with soldering materials conforming to ASTM B32, or tapered pipe thread conforming to ASME B1.20.1.
This Standard is allied with ASME B16.29, Wrought Copper and Wrought Copper Alloy Solder Joint Drainage Fittings - DWV.
It provides requirements for fitting ends suitable for soldering. This Standard covers
(a) description
(b) pitch (slope)
(c) abbreviations for end connections
(d) sizes and methods for designing openings for reducing fittings
(e) marking
(f) material
(g) dimensions and tolerances
Document History