ASME B16.23

Cast Copper Alloy Solder Joint Drainage Fittings: DWV

active, Most Current
Buy Now
Organization: ASME
Publication Date: 1 January 2016
Status: active
Page Count: 94
scope:

This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as fittings intended to be assembled with soldering materials conforming to ASTM B32, or tapered pipe thread conforming to ASME B1.20.1.

This Standard is allied with ASME B16.29, Wrought Copper and Wrought Copper Alloy Solder Joint Drainage Fittings - DWV.

It provides requirements for fitting ends suitable for soldering. This Standard covers

(a) description

(b) pitch (slope)

(c) abbreviations for end connections

(d) sizes and methods for designing openings for reducing fittings

(e) marking

(f) material

(g) dimensions and tolerances

Document History

January 1, 2021
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
ASME B16.23
January 1, 2016
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
January 1, 2011
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
November 8, 2002
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
General This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use...
November 8, 2002
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
General This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use...
January 1, 1992
Cast Copper Alloy Solder Joint Drainage Fittings - DWV
Coverage This Standard for cast copper alloy solder joint drainage fittings designed for use with copper drainage tube covers: (a) description (b) pitch (slope) (c) abbreviations for end connections...
July 30, 1984
CAST COPPER ALLOY SOLDER JOINT DRAINAGE FITTINGS - DWV
A description is not available for this item.

References

Advertisement