ASME B16.23
Cast Copper Alloy Solder Joint Drainage Fittings - DWV
| Organization: | ASME |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 57 |
scope:
Coverage
This Standard for cast copper alloy solder joint drainage fittings designed for use with copper drainage tube covers:
(a) description
(b) pitch (slope)
(c) abbreviations for end connections
(d) sizes, and methods for designing openings for reducing fittings
(e) marking
(f) material
(g) dimensions and tolerances
Units of Measurement
U.S. Customary units are the standard. For conversion to metric SI units, 1 in. equals 25.4 mm (not applicable to nominal tube or pipe size).
Document History