ASME B16.23

Cast Copper Alloy Solder Joint Drainage Fittings: DWV

inactive
Buy Now
Organization: ASME
Publication Date: 8 November 2002
Status: inactive
Page Count: 91
scope:

General

This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B 306, Copper Drainage Tube (DWV), as well as fittings intended to be assembled with soldering materials conforming to ASTM B 32, or tapered pipe thread conforming to ASME B1.20.1.

This standard is allied with ASME B16.29, Wrought Copper and Wrought Copper Alloy Solder Joint Drainage Fittings - DWV.

It provides requirements for fitting ends suitable for soldering. This standard covers:

(a) description;

(b) pitch (slope);

(c) abbreviations for end connections;

(d) sizes and methods for designing openings for reducing fittings;

(e) marking;

(f) material; and

(g) dimensions and tolerances.

Convention

For the purpose of determining conformance with this Standard, the convention for fixing significant digits where limits and maximum or minimum values are specified shall be "rounding off" as defined in ASTM E 29. This requires that an observed or calculated value shall be rounded off to the nearest unit in the last right-hand digit used for expressing the limit.

Units of Measure

The values stated in either SI (metric) or U.S. Customary (inch-lb.) units of measure shall be regarded separately as standard. Within the main text, SI units are given. For convenience, the customary units are shown in Mandatory Appendix I. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.

NOTE: Combining values from the two systems may result in nonconformance with the Standard.

References

Standards and specifications adopted by reference in this Standard are shown in Mandatory Appendix II, which is part of this Standard. It is not considered practical to identify the specific edition of each standard and specification in the individual references. Instead, the specific edition reference is identified in Mandatory Appendix II.

Quality Systems

Requirements relating to the product manufacturer's Quality System Programs are described in Nonmandatory Appendix A.

Document History

January 1, 2021
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
January 1, 2016
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
January 1, 2011
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with...
ASME B16.23
November 8, 2002
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
General This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use...
November 8, 2002
Cast Copper Alloy Solder Joint Drainage Fittings: DWV
General This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use...
January 1, 1992
Cast Copper Alloy Solder Joint Drainage Fittings - DWV
Coverage This Standard for cast copper alloy solder joint drainage fittings designed for use with copper drainage tube covers: (a) description (b) pitch (slope) (c) abbreviations for end connections...
July 30, 1984
CAST COPPER ALLOY SOLDER JOINT DRAINAGE FITTINGS - DWV
A description is not available for this item.

References

Advertisement