ANSI Z21.13/CSA 4.9 - : References
This document references the following standards:
NFPA 54
ASME CSD-1
IEEE 315
AGA Z223.1
NFPA 54
ASTM A653/A653M
NFPA 70
ASME B1.1
ASME B1.20.1
CGA ANSI Z21.35-1995
CGA G-9.1
ASTM D2241
ASTM D2846/D2846M REV A
ASTM F628
ASTM F441/F441M
ASTM F442/F442M
ASTM F891
ASTM D2661
ASTM D2665
ASTM A90/A90M
ASTM B504
ASTM B487
ASTM B499
ASTM SI10
ASME CSD-1
ASME PTC 19.3
ASME B94.11M
ASME PTC 19.3 TW
ICC I-CODE IBC
ASME B36.10
ASTM D1785 REV A
ASTM B117
This document is referenced by the following standards:
ASME CSD-1 INTERPRETATIONS
ICC I-CODE VECC
NRC NEC
ICC I-CODE VRC
CSA B51-19
ICC I-CODE IFGC COMM
ICC I-CODE ORC
NRC NBC
IAPMO UPC
CABC CAEC
IAPMO LAMC
ICC I-CODE IRCPCSBC
IAPMO CLAPC
SNZ AS/NZS 5263.1.2
ICC I-CODE ORMSC
IAPMO CMC
IAPMO CPC
IAPMO CLAMC
UFGS-11 82 19
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE IRC
ICC I-CODE IECC
ICC I-CODE IMC
ICC I-CODE IRC COMM VOL II
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
ICC I-CODE KRC
NYBC NYFGC
CSA/AM CSA/ANSI 13.1:22
CSA B149.1-20
CSA C873 SERIES-15
IAPMO LAPC
ICC I-CODE VFGC
IAPMO UMC
Advertisement