47 CFR PART 15 - : References
This document references the following standards:
CTA-608-E
ETSI EN 300 422-1
IEC CISPR 22
IEEE C63.10
IEEE C63.17
IEEE C63.4A
This document is referenced by the following standards:
NFPA 1982
CSA CAN/CSA-ISO/IEC 18046-2:13
CSA CAN/CSA-ISO/IEC TR 24729-1:14
CSA CAN/CSA-ISO/IEC TR 24729-3:14
CSA CAN/CSA-ISO/IEC 18000-4:16
CSA CAN/CSA-ISO/IEC 18000-6-12
CSA CAN/CSA-ISO/IEC TR 20017:14
CSA CAN/CSA-ISO/IEC 12139-1:12
CSA CAN/CSA-ISO/IEC 18000-63:16
CSA CAN/CSA-ISO/IEC 18000-3:12
ANSI O1.1-4
ANSI INCITS 256
TIA TIF WHITE PAPER 003
IEEE 187
ETSI TS 103 357
IEEE 1900.1 SERIES
NFPA 731
NFPA 72
NEMA C12.1
ISO/IEC 18000-4
SMC-S-024
IEC 60268-4 (REDLINE + STANDARD)
UFGS-26 56 00
UFGS-33 09 53
UFGS-33 09 54
UFGS-33 09 55
UFGS-26 29 23
NFPA 72H
NEMA C136.48
IES TM-36
ETSI TS 102 497
UFGS-33 09 52
IEEE N42.33
CENELEC EN IEC 60268-4
IEEE N42.48
ISO 14224
ISO/IEC 18000-63
ETSI ES 203 311-2
UFGS-23 09 23.01
UFGS-23 09 23.02
NEMA C136.42
47 CFR PART 90
Advertisement