IEEE C57.147 - : References
This document references the following standards:
40 CFR PART 112
ASTM D1169
ASTM D117
ASTM D1275
ASTM D1298 REV B
ASTM D1524
ASTM D1533
ASTM D1816
ASTM D2112
ASTM D2300
ASTM D2440
ASTM D3284
ASTM D3300
ASTM D3455
ASTM D3487
ASTM D3612
ASTM D4059
ASTM D445 REV A
ASTM D500
ASTM D5837
ASTM D5949
ASTM D5950
ASTM D664 REV A
ASTM D6866
ASTM D6871
ASTM D92 REV B
ASTM D923
ASTM D924
ASTM D97 REV B
ASTM D971
ASTM D974
IEC 60156
IEC 61039
IEC 61099
IEC 61125
IEC 61203
IEC 62770
IEEE 980
IEEE C57.104
IEEE C57.106
IEEE C57.152
IEEE C57.155
IEEE C57.637
NFPA 70
ASTM D816
This document is referenced by the following standards:
IEEE C57.93
IEC 60076-16 (REDLINE + STANDARD)
IEC 60076-16
IEEE 60076-16
IEEE 1276
BSI BS EN 60076-14
IEC 63012
IEEE P60214-2/FDIS
IEC/IEEE 60214-2
CENELEC EN IEC 63012
BSI BS EN IEC 63012
BSI BS EN 62770
CEI EN IEC 63012
BSI BS IEC/IEEE 80005-1 - TC
IEEE C57.12.00
CEI EN 60076-14
IEEE C57.12.38
IEEE C57.150
Advertisement