ASME A112.18.1 - : References
This document references the following standards:
ASTM F2324
ASME A112.18.6
ASME A112.18.2
ASME A112.1016
ASME A112.18.3
ASSE 1016
ASME A112.1.2
ASME A112.1.3
ASME A112.1016
ASME A112.18.2
ASME A112.18.6
ASME B1.20.1
ASME B1.20.7
ASME B16.18
ASME B16.22
ASME B16.26
ASME PTC 19.2
ASME PTC 19.5
ASSE 1016
ASSE 1019
ASSE 1023
ASSE 1061
ASTM B117
ASTM B368
ASTM B380
ASTM B571
ASTM D3359
ASTM D968
ASTM E29
ASTM F2324
ASTM G85
ISO 228-1
NSF 372
ISO 228-1
ASME A112.18.3
NSF 61/600
This document is referenced by the following standards:
ASME A112.19.1
CSA CAN/CSA-F383-08
ASME A112.1002
ASME A112.1037
ASME A112.1070
IAPMO CPC
ASSE 1037
ASSE 1002
FLBC FLPC
FLBC FLRC
CSA CAN/CSA-B126 SERIES-13
ASHRAE 90.2
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE SCPC
ICC I-CODE SCRC
ICC I-CODE NCRC
NRC QPC
ASME A112.6.3
CSA CAN/CSA-Z241 SERIES-18
CSA ASME A112.19.2-2018/CSA B45.1-18
24 CFR PART 3280
IAPMO IGC 226
CABC CAEC
CABC CAGBSC
ICC I-CODE IRCPCSBC
ASSE 1014
CSA B137.0:20
UFGS-23 05 15
UFGS-21 13 00.00 40
UFGS-22 00 00.00 40
UFGS-22 15 14
UFGS-23 05 00.00 40
CSA ASME A112.19.7-2020/CSA B45.10:20
IAPMO CLAPC
IAPMO UPC
ASME A112.19.2
ASME A112.19.3
ASME A112.19.4M
ASME A112.4.14
ASME A112.19.10
ASME A112.19.7
ASME A112.19.9M
ASME A112.6.7
CSA/AM ASSE 1037-2020/ASME A112.1037-2020/CSA B125.37:20
CSA/AM ASSE 1070-2020/ASME A112.1070-2020/CSA B125.70:20
NFPA 1192
24 CFR PART 200
CSA Z240 RV SERIES-14
ICC I-CODE IGCC COMM
ICC I-CODE IRC
ICC I-CODE OPC
ICC I-CODE VRC
ICC I-CODE IECC
ICC I-CODE IGCC
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE IGCC WEP
IAPMO IGC 289
FLBC FLEBCC
ASSE 1062
ASHRAE 189.3
IAPMO USPSHTC
NYBC NYPC
NYBC NYRC
CSA C22.2 NO. 218.2-15
NRC NEC
ASSE LEC 2011
ASME A112.36.2
CABC CARC
CSA CAN/CSA-E60730-2-8:17
ASSE 1066
ICC I-CODE NJRC
UFC 4-510-01
CSA B45.5:22/IAPMO Z124-2022
ASSE 1070
NFPA 501
NSF 14
UFGS-22 15 09
ICC I-CODE IPC
Advertisement