ISO/IEC 24713-2 - : References
This document references the following standards:
ISO 19092
ITU-T X.509
ISO/IEC 18031
ISO/IEC 18032
ISO/IEC 19784-1
ISO/IEC 19785-1
ISO/IEC 24713-1
ISO/IEC 7816-11
ISO/IEC 9646-7
ISO/IEC 19785-3
ISO/IEC 19794-10
ISO/IEC 19794-2
ISO/IEC 19794-3
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 19794-7
ISO/IEC 19794-8
ISO/IEC 19794-9
ISO/IEC 19795-1
ISO/IEC 19795-2
This document is referenced by the following standards:
BSI BS ISO/IEC 19795-4
ISO/IEC 19795-4
ANSI INCITS/ISO/IEC TR 24741
ISO/IEC 20924
BSI BS ISO/IEC 20924
CSA ISO/IEC 20924:19
NEN-ISO/IEC 39794-1
NEN-ISO/IEC 20924
ISO/IEC 39794-1
ISO/IEC TR 30117
ANSI INCITS/ISO/IEC 19795-4
ISO/IEC TR 24741
Advertisement