IEEE C37.20.1 - : References
This document references the following standards:
ieee c37.26
ieee 446
ieee c37.14
IEEE 1
ieee 120
ieee 141
ieee 142
IEEE 241
ieee 242
ieee 4
ieee 446
ieee c2
ieee c37.09
ieee c37.100
ieee c37.13
ieee c37.14
ieee c37.16
ieee c37.2
ieee c37.24
ieee c37.26
ieee c37.81
IEEE c57.13
nema c37.50
nema c37.51
nema cc 1
nema wc 70
nema wc 71
nema z535.4
nfpa 70
ASTM B117
ASTM D1535
ASTM D1654
ASTM D229
ASTM D412
ASTM D714
ASTM G21
ICEA S-96-659-2014
This document is referenced by the following standards:
IEEE 45.7
IEEE 1826
AF M88-9 CHAP 1
VA 26 23 00
IEEE C37.17
IEEE C37.121
NFPA 70B
MIL-DTL-16036M
API RP 14FZ
IEEE 3001.5
IEEE 1683
PIP ELSGS01
UFGS-33 75 00.00 40
IEEE 3004.5
IEEE C37.21
IEEE 1147
IEEE 1566
UFGS-26 23 00
ASME AG-1
CSA C22.2 NO. 0.22-11
SSTD-8070-0081-ELEC REV C-2
Advertisement