Z223.1 - : References
This document references the following standards:
API STD 1104
ASME B1.20.1
ASME B16.1
ASME B16.20
ASME B36.10M
MSS SP-58
MSS SP-6
NACE SP0169
NFPA 211
NFPA 37
NFPA 5000
NFPA 501
NFPA 501A
NFPA 51
NFPA 59
NFPA 59A
NFPA 61
NFPA 780
NFPA 82
NFPA 853
NFPA 86
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 96
ASHRAE FUNDAMENTALS SI TOC
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
ASTM A106/A106M
ASTM A254/A254M
ASTM A53/A53M
ASTM B210
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM D2420
ASTM D2513 REV A
NFPA 1192
NFPA 30
NFPA 30A
NFPA 409
NFPA 52
NFPA 58
NFPA 68
NFPA 70
ASTM E136 REV A
ASTM F1973
ASTM F2509
Advertisement