Z223.1 - : References
This document references the following standards:
API STD 1104
ASME B1.20.1
ASME B16.1
ASME B16.20
MSS SP-58
NFPA 101
NFPA 1192
NFPA 211
NFPA 30
NFPA 30A
NFPA 37
NFPA 409
NFPA 501
NFPA 501A
NFPA 51
NFPA 52
NFPA 58
NFPA 59
NFPA 59A
NFPA 61
NFPA 68
NFPA 70
NFPA 82
NFPA 853
NFPA 86
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 96
ASHRAE FUNDAMENTALS SI HANDBOOK
ASME B36.10M
ASTM A106/A106M
ASTM A254/A254M
ASTM A53/A53M
ASTM B210
ASTM B241/B241M
NACE SP0169
ASTM B280
ASTM B88
ASTM D2420
ASTM D2513 REV A
ASTM F1973
This document is referenced by the following standards:
ASME B31.8 INTERPRETATIONS
CSA/AM ANSI Z21.10.1-2014/CSA 4.1-2014
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
Advertisement