J-STD-006 - : References
This document references the following standards:
IPC TM-650 2.2.14
IPC TM-650 2.2.14.1
IPC TM-650 2.4.47
IPC/JEDEC J-STD-609B
IPC T-50M
IPC TM-650 2.3.34.1B
IPC J-STD-005A
ASTM B32
ISO 9453
ISO 9001
IPC TM-650 2.4.49
IPC TM-650 2.4.48
IPC TM-650 2.2.14.3
IPC TM-650 2.2.14.2
IPC J-STD-004B
This document is referenced by the following standards:
AIA/NAS NAS1747
IPC DW-424
VA 22 13 00
IEC 61191-1
DSCC-DWG-11006
MIL-STD-1276H
MIL-DTL-83513/33B (1)
MIL-DTL-83513/32B (1)
MIL-DTL-7879E
MIL-DTL-26482H (2)
MIL-DTL-83511A (2)
MIL-DTL-83513/12D (2)
MIL-STD-750-2A CHANGE 2
NASA-STD-8739.2 W/CHG 2 W/CANC NOTICE
IPC/WHMA-A-620C
IPC/JEDEC J-STD-002D
MIL-DTL-3786J (1)
IPC J-STD-001F
IPC A-610F W/AMD 1
IPC 6013C
DSCC-DWG-03024 REV B
DIN IEC/TS 62647-1
BSI BS EN 61191-1
MIL-DTL-21617B
DSCC-DWG-10012
Advertisement