ISO/IEC 7501-1 - : References
This document references the following standards:
ISO/IEC 7816-6
ISO 3166-1
ISO 3166-2
ISO 1073-2
ISO 11568-2
ISO 1831
ISO 3166-2
ISO 3166-3
ICAO 9303 PART 1
ISO/IEC 19785-1
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO 3166-1
ISO/IEC 10373-6
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 7816-6
ISO/IEC 7816-8
ISO/IEC 7816-9
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 8825-3
ISO/IEC 8825-4
ISO/IEC 9796-2
ISO/IEC 9797-1
ISO/IEC 7810
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC DIRECTIVES PART 1 SUPP TO JTC1
This document is referenced by the following standards:
ANSI INCITS/ISO/IEC 24713-3
CEN EN ISO 3166-1
CSA CAN/CSA-ISO/IEC 15944-1:13
BSI BS ISO/IEC 7816-6
DIN EN ISO 3166-1
BSI BS EN ISO 3166-1
BSI BS ISO/IEC 24713-3
SNZ AS/NZS 2632.1
ISO 21549-5
ISO/IEC 18013-2
ISO/IEC 18013-3
ISO/IEC 15944-5
ISO/IEC 24713-3
API MPMS 2.2A
BSI BS EN ISO 21549-5
CEN EN ISO 21549-5
DIN EN ISO 21549-5
DIN EN ISO 21549-5
ISO/IEC 30116
ISO/IEC 11694-5
ISO/IEC 15944-8
ISO/IEC 18745-2
ISO/IEC 29187-1
BSI BS ISO/IEC 15944-5
CSA ISO/IEC 19286:19
BSI BS ISO 3166-2
CSA ISO/IEC 15944-8:15
CSA ISO/IEC 15944-5:15
ISO/IEC 10373-1
NEN-ISO/IEC 10373-1
SNZ AS/NZS 2632.2
SNV SN EN ISO 3166-1
ETSI TR 119 460
ISO DIS 24366
BSI 21/30403021 DC
BSI BS ISO/IEC 15944-12
BSI BS ISO/IEC 18013-3
CSA CAN/CSA-ISO/IEC 11694-5:18
CSA CAN/CSA-ISO/IEC 7816-6:18
ICAO 9303 PART 3
ISO/IEC 15944-12
ISO/IEC 19286
ISO/IEC 39794-5
CSA ISO/IEC 10373-1:21
BSI BS ISO/IEC 19286
ANSI INCITS/ISO/IEC 19286
ANSI INCITS/ISO/IEC 7816-6
ANSI INCITS/ISO/IEC 18013-3
CSA CAN/CSA-ISO/IEC 18013-3:18
ISO/IEC TR 29119-13
ANSI INCITS/ISO/IEC 15944-8
BSI PD ISO/IEC TR 29119-13
NEN-ISO/IEC 7816-6
ISO TR 6039
NEN NPR-ISO/TR 6039
BSI PD ISO/TR 6039
BSI PD ISO/TS 20793
NEN-EN-ISO 21549-5
ISO TS 20793
Advertisement