IEEE 1138 - : References
This document references the following standards:
IEC 60104
IEC 60793-1-40
IEC 60793-1-44
IEC 60793-2-10
IEC 60793-2-50
IEC 60794-1-2
IEC 60888
IEC 60889
IEC 61232
IEC 61395
IEEE 524
ISO 9227
ITU-T G.650.1
ITU-T G.650.2
ITU-T G.651
ITU-T G.652
ITU-T G.653
ITU-T G.655
TIA/EIA-455-81B
TIA-455-82B
ASTM B117
ASTM B230/B230M
ASTM B398/B398M
ASTM B415
ASTM B416
ASTM B498/B498M
ASTM B502/B502M
ASTM B549
ASTM E29
ECIA EIA-359-A
IEC 60793-1-42
IEC 61089 AMD 1
TIA-455-3B
TIA-455-41A
TIA-455-48-B
TIA-455-58-B
TIA-455-78B
TIA-455-62-B
TIA-455-80-C
This document is referenced by the following standards:
IEEE 1591.1
IEEE 487.2
IEEE 487.3
IEEE PC37.241/D7.2
IEEE 1591.2
IEEE 487
IEEE 1591.3
IEEE 16
IEEE P1595/D6
Advertisement