ISO 19126 - : References
This document references the following standards:
ISO 19110
ISO 19131
IEC 60027-2
IEEE 754
ISO 19106
ISO 19109
ISO 19110
ISO 19131
ISO 3166-1
ISO/IEC 11404
ISO/IEC 19501
ISO/IEC 646
ISO/IEC 9973
This document is referenced by the following standards:
CEN EN ISO 19144-1
SNV SN EN ISO 19144-1
CEN EN ISO 19152
SNZ AS/NZS ISO 19152
SNV SN EN ISO 19152
SNZ AS/NZS ISO 19144.1
CEN EN ISO 19110
DIN EN ISO 19110
DIN EN ISO 19110
CEN/TR 15449-3
DIN CEN/TR 15449-3
DIN EN ISO 19144-1
DIN EN ISO 19152
ISO 19152
ANSI INCITS/ISO 19144-1
NATO AGEOP-11
BSI BS EN ISO 19110 - TC
ISO TR 23262
Advertisement