ANSI Z21.13/CSA 4.9 - : References
This document references the following standards:
AGA Z223.1
ASME B1.20.1
ASME B94.11M
ASME CSD-1
ASME PTC 19.3
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM D2241
ASTM D2661
ASTM D2665
ASTM F441/F441M
ASTM F442/F442M
ASTM F628
ASTM F891
IEEE 315
NFPA 54
IEEE SI 10
CGA ANSI Z21.35-1995
CGA G-9.1
NFPA 70
ASTM D2846/D2846M REV A
ASTM A653/A653M
ASME B36.10
ASTM D1785 REV A
This document is referenced by the following standards:
NYBC NYECCC
ICC I-CODE IECC
Advertisement