B31.8 - : References
This document references the following standards:
API RP 14F
API RP 1111
ASTM A53/A53M
ASTM D696
ASTM D2517
ASTM F1563
API RP 5LW
ASME B18.2.2
ASME B31.3
ASTM A691/A691M
ASTM D1599
AWWA C150/A21.50
MSS SP-44
MSS SP-75
NFPA 54
MSS SP-71
AGA Z223.1
ASME B16.20
ASME B16.42
ASME B16.49
ASTM A333/A333M
ASTM SI10
API STD 1104
ASME B1.20.1
ASME B16.9
ASME B16.24
ASME SI-1
NFPA 59A
API MPMS 21.1
API RP 5L1
ASME B16.38
ASME B16.47
ASME B18.2.1
ASTM A395/A395M
ASTM A672/A672M
AWWA C111/A21.11
MSS SP-25
API RP 14E
ASME B31G
ASME B31.4
ASTM B88
ASTM F1041
MSS SP-6
MSS SP-70
API RP 17B
API RP 1102
ASME B1.1
ASME B16.5
ASTM A105/A105M
ASTM A135/A135M
ASTM D2837
NFPA 10
NFPA 220
ASME B16.1
ASME B16.11
ASME B16.33
ASME B16.40
ASTM A372/A372M
GPA STD 2265
ASME B16.34
AGA Z380.1
API SPEC 17J
API SPEC 5L
ASME B31.8
API SPEC 6A
API SPEC 6D
ASME B31.1
NACE SP0169
NACE SP0177
NFPA 30
NFPA 58
NFPA 59
NFPA 70
IEEE SI 10
ISO 14313
MSS SP-78
NACE MR0175/ISO 15156
ASTM A139/A139M
ASTM A307
ASTM A354
ASTM A449
ASTM A106/A106M REV A
ASTM A134/A134M
ASTM A381/A381M
ASTM A671/A671M
ASTM D2513
ASME B36.10
ASTM A194/A194M REV A
ASTM A320/A320M REV A
ASTM A193/A193M
This document is referenced by the following standards:
NACE SP0110
ASTM F1802
BSI BS EN 13942
API RP 1110
ASME B31E
Advertisement