ASME B18.2.1 - : References
This document references the following standards:
ASTM F468
ASTM A354
ASTM A307
ASME B18.2.9
ASME B94.11M
ASTM F468
ASME B1.3
ASME B1.2
ASME B18.2.8
ASME Y14.5
ASME B1.1
ASME B18.2.6
ASME B18.12
ASTM A449
ASTM A354
ASTM A307
ASME B18.24
ASTM F788
ASTM F1941/F1941M
ASTM A6/A6M
ASTM F593
This document is referenced by the following standards:
UFGS-05 50 13
ASTM D6880/D6880M
AWWA C228
UFGS-05 52 00
MSS SP-108
ASME B16.24
AWWA C219
AIA/NAS NASM90726
UFGS-41 22 13.33
AWWA C502
BSI BS EN 61518
ASTM A394
ASME B16.47
ASTM F2281
ASTM F901
SNZ AS/NZS 4645.3
ASTM B746/B746M
ASTM A962/A962M
VA 06 10 00
VA 33 51 00
VA 32 84 00
ACI 318
ASTM F1142
ASTM F1143
ASTM F1144
AWWA C111/A21.11
NECA NEIS 104
AFSPCMAN 91-710 VOLUME 7
ASME B16.34
ASME B16.5
ASME PROCESS PIPING GUIDE
ASME B31.8
ASME B31.1
IEEE C135.3
ASME COMPANION GUIDE V1
ASTM A1056
46 CFR PART 56
IEEE C135.80
NEMA CC 1
AIA/NAS NASM16208
MSS SP-71
AWC WFCM
AWC NDS
MSS SP-9
ASME B31.8 INTERPRETATIONS
ACI 318M
ACI 349
ASME B31.3
ASME B31.4 INTERPRETATIONS
ASME B31.5
ASME/BPVC N-717
ASME/BPVC SEC III NCA
ASME/BPVC SEC III-3
CSA CAN/CGA-B105-M93
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
ASTM D7672
ASTM F2437/F2437M
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/ANSI B149.6:20
ASTM F2882/F2882M
ASTM A563/A563M REV A
CSA O86-19
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
ASTM A193/A193M
Advertisement