UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA C228

Stainless-Steel Pipe Flange Joints for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 24 January 2019
Status: active
Page Count: 32
scope:

The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainlesssteel piping systems.

Flanges covered in this standard are intended for use with stainless-steel pipe or appurtenances meeting the requirements of ANSI/AWWA C220, ANSI/AWWA C226, or other equivalent standards.

Document History

AWWA C228
January 24, 2019
Stainless-Steel Pipe Flange Joints for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainlesssteel piping systems. Flanges covered in...
June 8, 2014
Stainless-Steel Pipe Flange Joints for Water Service-Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service. Purpose The purpose of...
January 27, 2008
Stainless-Steel Pipe Flanges for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service. Purpose The purpose of...

References

Advertisement