IEEE 1505 - : References
This document references the following standards:
ASTM B206/B206M
ASTM B441
ASTM D4067
IEEE 991
IEEE C37.100
ASQ Z1.4
ASTM B134/B134M
ASTM B194
IEEE 91A/91
IEEE 280
ASTM B159/B159M
ASTM B197/B197M
ASTM B301/B301M
ASTM B740
ASTM A484/A484M
ASTM B488
ASTM D5927
ASTM A666
ASTM B16/B16M
ASTM B121/B121M
ASTM E32
ASTM B103/B103M
ASTM B139/B139M
ASTM B196/B196M
ASTM B209
ASQ M1
IEEE Y32.9
ASTM A342/A342M
ASTM A582/A582M
IEC 60309-1
ASTM B734
IEEE 260.4
ASTM D4080
ASTM SI10
IEEE 260.3
IEEE 945
IEEE 1155
IEEE 260.1
IEEE 315
IEEE 1014
ASTM A240/A240M REV A
ASTM A581/A581M REV B
ASTM A693
ASTM D5948
ASME B46.1
ASTM A967/A967M
ECIA EIA-364-F
FED-STD-H28A
ASTM B36/B36M
IEEE SI 10
ISO 9001
ISO/IEC 17025
MIL-DTL-14072F
MIL-DTL-16878H (1)
MIL-DTL-24308G (4)
MIL-DTL-45204D
MIL-DTL-55302G (2)
MIL-DTL-83517B
MIL-DTL-83733E (2)
MIL-HDBK-217F
MIL-M-24519E
MIL-PRF-28800F
MIL-PRF-31032C
MIL-PRF-55110H (2)
MIL-STD-1130C
MIL-STD-1285D W/ CHANGE 1
MIL-STD-1916
MIL-STD-202H
MIL-STD-810G W/CHANGE 1
MIL-STD-889C
MIL-STD-961E CHANGE 3
IEC 61326-1
This document is referenced by the following standards:
IEC 61671
BSI BS IEC 61671
IEC 63003
IEEE 1505.1
IEEE 1505.3
MODUK DEF STAN 66-31: PART 8
IEEE 1671 SERIES
Advertisement