BICSI 002 - : References
This document references the following standards:
NEMA VE 1
ANSI Z136.2
IEC 61754-20
IEC 60603-7
ATIS 0600336
NFPA 110
NEMA VE 2
BHMA A156.13
ASTM F1233
NFPA 5000
TIA TSB-155-A
NFPA 1600
IEEE 1187
IEEE 484
TIA-455-133-A
IEEE 446
NFPA 76
IEEE 1184
IEEE 1100
TIA-485-A
NFPA 111
NFPA 90A
IEEE C62.72
NFPA 2001
NFPA 75
NFPA 12A
IEEE 493
IEEE 142
ASTM B539
NFPA 12
ETSI EN 300 019-1-0
TIA-472D000-B
IEC 61300-3-34
IEC 61280-4-2
IEEE 1375
IEEE 902
IEC 61935-1
IEEE 1578
IEEE 1188
IEC 61300-3-6
IEEE 1013
IEC 62305-3
IEC 61280-4-1
IEEE 1189
TIA-942-A
TIA-862-B
TIA-758-B
TIA-606-B
TIA-569-D
TIA-568-C.2
TIA-568.3-D
TIA-568.1-D
TIA-568.0-D
TIA-526-7-A
TIA-526-14-C
TIA-455-95-A
TIA-455-57-B
NFPA 72
NFPA 70E
NFPA 70
NFPA 20
NFPA 13
NFPA 101
ISO/IEC 14763-3
IEEE C2
IEEE 485
IEEE 450
IEEE 1491
IEEE 1115
IEEE 1106
ICEA S-87-640-2016
ICEA S-83-596-2016
ICEA S-110-717-2013
ICEA S-104-696-2013
ICC I-CODE IFC
CENELEC EN 50174-2
CENELEC EN 50173-5
CENELEC EN 50173-1
ASTM E814 REV A
ASTM E136 REV A
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE 62.1
ASHRAE 52.2
This document is referenced by the following standards:
BICSI NSC
Advertisement