UFGS-23 81 47 - : References
This document references the following standards:
MSS SP-72A
MSS SP-110
MSS SP-85
MSS SP-80
ASSE 1003
MSS SP-70
NEMA MG 1
ASTM B42 REV A
ASTM D1693
ASTM F1055 REV A
ASTM F402
ASTM F1290 REV A
ASTM F1105
ASTM D92
ASTM D3892
ASTM D3350
ASTM D3261
ASTM D3035
ASTM D2683
ASTM D2657
ASTM D2513 REV A
ASTM D1177
ASTM B62
ASTM B424
ASTM B333
ASTM B265
ASTM B117
ASTM A653/A653M
ASTM A53/A53M
ASTM A126
ASME B31.9
ASME B31.5
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASHRAE 90376
ASHRAE 62.1
NSF 60
NFPA 704
NFPA 70
NEMA MG 11
MSS SP-58
ISO 13256-2
ISO 13256-1
Advertisement