ISO/IEC/IEEE 41062 - : References
This document references the following standards:
IEEE 1012
IEEE 1228
IEEE 730
ISO/IEC 15504-5
ISO/IEC 25051
ISO/IEC 27000
ISO/IEC/IEEE 16326
ISO/IEC 20000-1
ISO/IEC 20000-10
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 20000-6
ISO/IEC 26514
ISO/IEC 29110-2
ISO/IEC 29110-2-1
ISO/IEC 29110-3-2
ISO/IEC 29110-3-3
ISO/IEC 29110-4-1
ISO/IEC 29110-4-3
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 26512
ISO/IEC/IEEE 29119-1
ISO/IEC/IEEE 29119-2
ISO/IEC/IEEE 29119-3
ISO/IEC/IEEE 29119-4
ISO/IEC/IEEE 29119-5
ISO/IEC TR 29110-5-1-2
ISO/IEC TR 29110-1
ISO/IEC TR 20000-5
ISO/IEC TR 29110-5-1-1
ISO/IEC TR 29110-5-1-3
ISO/IEC TR 29110-5-6-2
ISO/IEC TR 29110-3-4
ISO/IEC TR 29110-5-1-4
ISO/IEC TR 20000-11
ISO/IEC TR 29110-2-2
ISO/IEC TR 29110-5-3
ISO/IEC TR 29110-5-6-1
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 24748-3
IEEE ISO/IEC/IEEE 24748-3
ISO/IEC/IEEE 24748-3
CSA ISO/IEC/IEEE 24748-3:21
IEEE 14764
ISO/IEC 14764
BSI BS ISO/IEC/IEEE 14764
SNZ AS/NZS ISO/IEC/IEEE 24748.3
IEEE P32430/CD
CSA ISO/IEC/IEEE 14764:22
Advertisement