ICC I-CODE OMC - : References
This document references the following standards:
ASSE 1017
ASTM A420/A420M
ASTM B251/B251M
ASTM B43
ASTM B88
ASTM C315
ASTM D3278
ASTM D56 REV A
ASTM D93
ASTM F1281
ASTM D1693
ASTM F1282
ASTM B75/B75M
ASTM D2846/D2846M REV A
ASTM E2231
ASTM E2336
ASTM F2623
ASTM F493
ASTM B302
ASTM D2241
ASTM D2564
ASTM D3261
ASTM E1509
ASTM E814 REV A
ASTM F1974
ASTM F439
ASTM F441/F441M
ASTM A254/A254M
ASTM A53/A53M
ASTM B32
ASTM C411
ASTM D1785
ASTM D2235
ASTM D2513
ASTM D2657
ASTM D2996
ASTM F1055 REV A
ASTM F1924
ASTM F438
ASTM F442/F442M
ASTM A126
ASTM B135/B135M
ASTM B280
ASTM B813
ASTM D2412
ASTM D2466
ASTM D2467
ASTM D2683
ASTM D2837
ASTM D3035
ASTM D3350
ASTM F1476
ASME B16.5
ASME B16.9
ASME B16.22
ASME B1.20.1
ASME B16.11
ASME B16.15
ASME B16.24
ASME B16.3
ASME B16.18
ASME B16.23
ASME B16.26
ASME B16.29
ASME B31.9
ASME CSD-1
ASTM A106/A106M REV A
ASTM B42
ASTM E119
ASTM E136 REV A
ASTM E84
ASTM F2389
ASTM F876 REV B
ICC I-CODE IFGC
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C153/A21.53
AWWA C151/A21.51
CSA/AM ANSI Z21.8-1994
NFPA 82
NFPA 37
NFPA 70
NFPA 72
NFPA 75
NFPA 91
NFPA 853
ASHRAE 62.1
NFPA 31
NFPA 262
NFPA 211
NFPA 85
NFPA 69
NFPA 704
NFPA 30A
Advertisement