IEEE 29148 - : References
This document references the following standards:
BSI BS ISO/IEC/IEEE 24765
BSI DD ISO/TS 18152
IEEE 1012
IEEE ISO/IEC/IEEE 15289
ISO 20282-1
ISO 9000
ISO 9241-11
ISO 9241-210
ISO/IEC 14143-1
ISO/IEC 16085
ISO/IEC 25000
ISO/IEC 25010
ISO/IEC 25030
ISO/IEC 25062
ISO/IEC 25063
ISO/IEC 25064
ISO/IEC 26551
ISO/IEC TR 24766
ISO/IEC TR 25060
ISO/IEC TR 29138-2
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 24748-1
ISO/IEC TR 19759
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 90003 - TC
BSI BS EN ISO 25065
ISO/IEC 16680
ISO/IEC 27034-1
ITU-T X.1470
BSI BS EN 9208
BSI BS ISO/IEC/IEEE 23026
BSI BS ISO 31700-1
BSI BS ISO/IEC/IEEE 15288 - TC
CSA TS-604:23
Advertisement