ANSI/NEMA 250 - : References
This document references the following standards:
ASME B94.11M
ASTM A653/A653M
ASTM B117
ASTM B555
ASTM D471 REV A
ASTM D5964
IEC 60529
ISA 12.12.01
NFPA 70
NFPA 70E
ASME B1.20.1
This document is referenced by the following standards:
BSI BS EN ISO 21049
IEEE C37.12
ASTM C1661
BSI BS IEC 60076-21
IEEE C57.15
API SPEC 16D
UFGS-33 09 52
UFGS-23 52 00
API RP 14F
ISO 14511
46 CFR PART 110
BSI BS EN ISO 10438-1
BSI BS EN ISO 10440-1
ASABE S397.4
ICC I-CODE VSFPC
AWWA D107
NFPA 20
NFPA 79H
NEMA ICS 2
NEMA PB 1
NEMA PB 2
NEMA FB 1
NEMA C12.7
NEMA ICS 3
NEMA ICS 3.1
NEMA ICS 4
NEMA ICS 6
NEMA ICS 7
NEMA KS 1
NEMA AB 3
NEMA C12.1
NFPA 79
UFGS-23 52 33.02 20
UFGS 23 09 00
ASTM F2044
IEEE 45 SERIES
NEMA SPD 1.1
UFGS-33 56 10
UFGS-26 05 70.00 40
UFGS-26 33 53
BICSI N1
ASTM F1836M
NECA NEIS 230
BSI BS EN ISO 23553-1
UFGS-25 10 10
API STD 672
NFPA 302
NFPA 654
UFGS-26 56 20
IES RP-8
UFGS-26 05 00.00 40
UFGS-26 20 00
UFGS-26 24 16.00 40
ASTM E2513
NFPA 20H
NORSOK I-001
CABC CAFC
IEEE C57.148
ASHRAE 90.4
UFGS-23 57 10.00 10
UFGS-41 22 13.14
ASME A17.1
CSA ASME A17.1-2019/CSA B44:19
ICC I-CODE ORFC
ISO 23551-1
CENELEC EN 62026-3
UFGS-33 01 50.31
UFGS-23 81 29
UFGS-26 29 23
UFGS-34 71 13.19
UFGS-41 22 13.15
BICSI 006
BICSI TDMM
BSI BS ISO 22967
BSI BS ISO 22968
API RP 14FZ
PIP PCSCP001
PIP PCSEL001
MIL-DTL-965F
IEC 61439-1
IEC 61439-1 (REDLINE + STANDARD)
UFGS-21 13 26.00 40
UFGS-23 36 00
UFGS-26 27 26.00 40
UFGS-26 28 16.00 40
UFGS-26 56 36.00 40
UFGS-27 21 10.00 40
UFGS-33 32 13.13
UFGS-08 13 73.00 40
UFGS-26 05 73.00 40
UFGS-26 28 21.00 40
UFGS-26 55 53.00 40
UFGS-42 22 13
UFGS-42 23 13.00 40
IEEE 1623
BICSI 007
MIL-PRF-32654
UFGS 22 00 70
UFGS-22 60 70
UFGS-26 36 23
UFGS-40 60 00
UFGS-41 22 23.19
UFGS-26 51 00
UFGS-44 41 00.00 20
UFGS-26 56 00
FM 1321/1323
PIP PCCEL001
FM 6061
FM 3265
FM 3155
ISO 23553-1
ASME HST-1
ASME HST-4
ASTM C1217
TIA-4950-B
BSI BS ISO 14511 - TC
BSI BS EN 62026-3 - TC
FM 3232
FM 5130
FM 7745
BSI BS IEC 60076-21 - TC
EGSA 100B
API STD 612
COE EM 1110-2-3105
UFGS-41 22 13.55
ICC I-CODE IFC
UFGS-44 41 00
ICC I-CODE SCFC
ICC I-CODE MNSFC
ICC I-CODE IFC COMM
ICC I-CODE IBC
ICC I-CODE OFC
IAPMO IS 34
UFGS-33 09 53
NEMA ICS 1.3
ASTM F2291 REV A
BSI BS EN 62026-3 + A11
BSI PD IEC TR 61439-0
CSA B354.12:17
CSA B354.9:17
CSA C9:17
CSA ISO/IEC TR 24729-3-14
DNV-RP-F206
FM 1011/1012/1013
FM 7151/7156/7157
RTCA DO-230K
Advertisement