IEEE C57.15 - : References
This document references the following standards:
IEC 60214-2
NEMA C84.1
IEEE C57.12.00
IEEE C57.131
IEEE C57.91
ASTM D117
ASTM D3487
ASTM F1883
IEC 60050-421
IEC 60076-1
IEC 60076-10
IEC 60076-2
IEC 60076-3
IEC 60076-4
IEC 60076-5
IEC 60076-7
IEC 60214-1
IEC 60214-2
IEC 60255-1
IEC 60255-21-1
IEC 60255-26
IEC 60255-27
IEC 60529
IEC 61672-1
IEEE 315
IEEE 62.2
IEEE C37.90.1
IEEE C37.90.2
IEEE C37.90.3
IEEE C57.104
IEEE C57.106
IEEE C57.12.00
IEEE C57.12.20
IEEE C57.12.31
IEEE C57.12.80
IEEE C57.12.90
IEEE C57.13
IEEE C57.131
IEEE C57.153
IEEE C57.19.00
IEEE C57.91
IEEE C57.98
ISO 9614-1
ISO 9614-2
NEMA 250
NEMA C84.1
This document is referenced by the following standards:
IEC/IEEE 80005-1 (REDLINE + STANDARD)
IEC/IEEE 80005-1
IEEE 45 SERIES
IEEE P2745.1/D4+1
IEEE P60214-2/FDIS
IEEE C57.123
UFGS-33 71 01
NEMA TR 1
IEEE 1276
BSI BS IEC/IEEE 80005-1 - TC
IEEE P2745.2/D5+1
CSA C88-16
IEEE 1653.5
NETA ATS
IEEE PC57.164/D8
UFGS-26 11 14.00 10
IEEE C57.164
CEI IEC/IEEE 80005-1
UFGS-33 71 01.00 40
IEEE 45.1
NETA MTS
IEEE C57.12.35
Advertisement