UFGS-26 32 13.00 20 - : References
This document references the following standards:
40 CFR PART 60
ASME B16.1
ASME B16.21
ASME B16.3
ASME B16.5
ASME B16.9
ASTM A126
ASTM A181/A181M
ASTM A193/A193M
ASTM A194/A194M
ASTM A234/A234M REV A
ASTM A53/A53M
ASTM D975 REV A
ICC I-CODE IBC
IEC 60034-2A
IEEE 115
IEEE C2
IEEE C50.12
ISO 3046-1
ISO 8528-1
MIL-DTL-16884P
MIL-DTL-5624W
MIL-STD-461G
MSS SP-58
MSS SP-70
MSS SP-71
MSS SP-80
MSS SP-85
NEMA ICS 6
NEMA MG 1
NETA ATS
NFPA 30
NFPA 37
NFPA 70
ISO 8528-5
ISO 8528-2
ISO 8528-12
ISO 8528-6
ISO 8528-7
ISO 8528-9
ISO 8528-13
ISO 8528-8
ISO 3046-3
ISO 3046-4
ISO 3046-5
ISO 8528-10
ISO 8528-4
This document is referenced by the following standards:
UFC 4-150-02
This document is referenced in other ways by the following standards:
UFGS-26 32 15.00
Advertisement