ANSI Z21.1/CSA 1.1 - : References
This document references the following standards:
NFPA 54
24 CFR PART 3280
CSA/AM ANSI Z21.57-2010
NEMA WD 6
ANSI Z97.1
NFPA 54
IEC 60695-11-10
NFPA 70
24 CFR PART 280
24 CFR PART 3280
ASME B1.1
ASME B18.2.2
ASME B18.2.1
ASME B18.6.3
ASME B1.20.1
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM ANSI Z21.57-2010
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASME B36.10
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
This document is referenced by the following standards:
ICC I-CODE ORSC
CSA Z240 MH SERIES-16
ICC I-CODE VRC
ICC I-CODE IMC COMM
ICC I-CODE IFGC COMM
ICC I-CODE ORC
IAPMO UMC
ICC I-CODE VFGC
IAPMO LAMC
ICC I-CODE IRCPCSBC
ICC I-CODE ORMSC
IAPMO CMC
IAPMO CLAMC
UFGS-23 11 20
NFPA 1192
ICC I-CODE IMC
ICC I-CODE IFGC
ICC I-CODE SCMC
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL II
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
BSI PD ISO/TS 21364-1
ISO TS 21364-1
Advertisement