API SPEC 16F - : References
This document references the following standards:
AISC 360
API RP 500
API RP 505
API RP 9B
API SPEC 16A
API SPEC 16C
API SPEC 16D
API SPEC 20E ADD 2
API SPEC 20F
API SPEC 5CT
API SPEC 5L
API SPEC 6A
API SPEC 7K
API SPEC 8C
API SPEC 9A
API STD 6ACRA
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASTM A370
ASTM A388/A388M
ASTM A770/A770M
ASTM A923
ASTM D2240
ASTM E10
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E23
ASTM E384
ASTM E388
ASTM E562
ASTM E709
ASTM E747
ASTM E94/E94M
IEC 61892-1
IEC 61892-2
IEC 61892-3
IEC 61892-4
IEC 61892-5
IEC 61892-6
IEC 61892-7
ISO 11120
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9712
NACE MR0175/ISO 15156
NFPA 70
SSPC CS 23.00
AISC 303
API RP 16Q
API STD 64
API TR 6AM
ASTM A703/A703M REV A
ASTM B850
ASTM D4285
ASTM E2109
ASTM E399
ASTM E8/E8M REV A
ISO 13625
ISO 14919
ISO 2063-1
ISO 2063-2
ISO 4624
ISO 8501-1
ISO 8502-3
ISO 8502-9
ISO 8503-1
ISO 8503-2
ISO 8503-4
ISO 8503-5
NACE WJ-4
SSPC SP 1
ASME B31.1
This document is referenced by the following standards:
ISO 19904-1
CEN EN ISO 19904-1
DNVGL-OS-E101
DNVGL-RP-E101
DNVGL-RP-E104
DNVGL-SE-0284
CSA ISO 19904-1:20
BSI BS EN ISO 19904-1 - TC
NORSOK D-010
Advertisement