MIL-STD-1472 - : References
This document is referenced by the following standards:
MIL-PRF-32565B
A-A-59995
NASA-STD-8719.24 REV A ANX
MIL-PRF-32470 (1)
B11/STD B11 TR1
MIL-PRF-32616 (1)
IEEE 45 SERIES
A-A-59960A
ISO 10968
AFI 63-101/20-101
MODUK DEF STAN 00-970: PART 0
MIL-PRF-7032/2
AFMAN 91-203
AFPAM 63-128
A-A-59888B
ASTM E2518
CEI EN 61069-6
MIL-C-17944B
MIL-DTL-15514H
MIL-DTL-32632
ISO FDIS 21455
ASTM F1166
A-A-59918C
ASTM E1925
MIL-HDBK-87213B
MIL-DTL-965F
MIL-PRF-32563A
MIL-DTL-17807D
MIL-PRF-32548A
OPNAV 5100.19F
A-A-59210E
MIL-PRF-26139F
MODUK DEF STAN 23-006
JOTP-023
MIL-DTL-7788J
BSI BS EN 894-4
MIL-DTL-5003F
NAVAIR 01-1A-17
BSI BS IEC 63260
MIL-PRF-32654
IEC 63260
BSI BS ISO 10968
NASA NPR 8705.2 REV B W/CHG 1
ASSP Z10.0
NEN-ISO 10968
A-A-60015
A-A-58000B
NATO AEDP-6
A-A-59111D
BSI 18/30344517 DC
ARINC 791P1-3
DA PAM 70-3
DA PAM 700-28
DA PAM 602–2
BSI BS EN 61069-6 - TC
DA PAM 40-21
Advertisement