DEF STAN 91-004 - : References
This document references the following standards:
ASTM D1401 REV B
ASTM D1500
ASTM D2274
ASTM D4052 REV A
ASTM D4176
ASTM D445
ASTM D4625
ASTM D482
ASTM D5304
ASTM D5771
ASTM D613 REV A
ASTM D6748 REV A
ASTM D6751
ASTM D86
MODUK DEF STAN 05-52: PART 1
NATO AFLP-1385
NATO STANAG 1385
ASTM D93
ASTM D97 REV B
ASTM D974
BSI BS EN ISO 3696
IP 139/1998
IP 14/1994
IP 15/95
IP 154/2000
IP 160/1999
IP 182/06
IP 196/97
IP 336/2004
IP 365/96
IP 380/2018
IP 388/96
IP 398/2014
IP 4/02
IP 447/2007
IP 450/00
IP 71 SECTION 1/96
ASTM D2068
CEN EN 14078
CEN EN 14214
IP 498/2014
IP 523/2015
IP 524/2005
IP 579/2009
ISO 10370
ISO 12156-1
ISO 12185
ISO 14596
ISO 2049
ISO 3015
ISO 3016
ISO 3405
ISO 3679
ISO 6618
ISO 8754
MIL-DTL-16884P
This document is referenced by the following standards:
MODUK DEF STAN 00-970: PART 0
MODUK DEF STAN 02-345
Advertisement