ANSI Z21.50 - : References
This document references the following standards:
CGA ANSI Z21.35-1995
NFPA 54
NFPA 501D
NFPA 501
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA C22.2 NO. 0.15-15
ASME B36.10
CSA C22.1-21
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA 2.17-2017
ASTM D1835
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA Z240 RV SERIES-14
CSA CAN1-6.4-M79
CSA CAN1-6.2-M81
CSA C22.2 NO. 3-M1988
NFPA 70
NFPA 54
NFPA 501A
NFPA 1192
NEMA WD 6
IEEE SI 10
IEEE 315
CSA Z240 MH SERIES-16
ASTM SI10
ASTM C1057
ASTM C1055
ASTM C1048
ASTM B504
ASTM B499
ASTM B487
ASTM A90/A90M
ASTM A653/A653M
ASME PTC 19.3
ASME B94.11M
ASME B1.20.1
AGA Z223.1
24 CFR PART 3280
This document is referenced by the following standards:
ICC I-CODE ORMSC
ICC I-CODE SCFGC
ICC I-CODE MNRC
ICC I-CODE MNMFGC
ICC I-CODE IRC COMM VOL II
ICC I-CODE IMC
ICC I-CODE IRC
FLBC FLFGC
ICC I-CODE SCRC
ICC I-CODE IFGC
IAPMO CMC
ICC I-CODE IRCPCSBC
IAPMO LAMC
IAPMO UMC
ICC I-CODE ORC
ICC I-CODE IFGC COMM
ICC I-CODE VFGC
CSA B149.1-20
CSA P.4.1-21
NYBC NYMC
ICC I-CODE NJRC
CABC CARC
NRC NBC
CSA P.4.1-21
CSA B149.1-20
NYBC NYFGC
ICC I-CODE KRC
FLBC FLRC
ICC I-CODE VRC
Advertisement