CGA V-1 - : References
This document references the following standards:
ASME B1.1
ASME B1.20.1
ISO 228-1
ISO 228-2
ASTM E499/E499M
ASME B1.2
ASME B1.5
ASME B1.3
This document is referenced by the following standards:
CI PAMPHLET 17
NFPA 58
IAPMO LAPC
CABC CAFC
ICC I-CODE ORFC
A-A-55014B
NEN-EN 15202
NFPA 99
ICC I-CODE IFC
CGA P-2.6
CGA P-18
CGA P-2
CGA G-8.1
ICC I-CODE SCFC
ICC I-CODE MNSFC
ICC I-CODE IFC COMM
ICC I-CODE OFC
ICC I-CODE VSFPC
CGA V-7
CGA P-31
CGA E-11
CGA G-2
ISO 10297
CSA B149.2-20
CSA B339:18
CSA C22.2 NO. 80601-2-13:23
CSA M422:23
CSA W117.2-19
CSA Z10524-1-19
CSA Z7396.1:22
CSA/AM CSA/ANSI Z83.7:23/CSA 2.14:23
ISO 23826
ISO 14456
IEEE C57.12.00
CSA 2.29:21
CSA CAN/CSA-C22.2 NO. 60601-1:14
ISO 17420-4
CGA G-13
ANSI N14.1
IEEE C57.21
ASME Y14.6
ASME B1.7
IAPMO CPC
CSA/AM CSA/ANSI Z21.63:19/CSA 11.3:19
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z21.74-2017
CSA/AM CSA/ANSI Z21.72:19 • CSA 11.2:19
CEN EN 15202
IAPMO CLAPC
IAPMO UPC
ISO 7195
Advertisement