UFGS-33 51 15 - : References
This document references the following standards:
49 CFR PART 192
AGA B109.1
AGA B109.2
AGA B109.3
AGA B109.4
API RP 686
ASME PTC 25
ASME B16.34
ASME B16.39
ASME B40.100
AWWA C203
AWWA C213
ASCE 25-16
MSS SP-78
MSS SP-110
MSS SP-72A
SSPC SP 7
SSPC SP 6
SSPC SP 3
SSPC SP 1
NFPA 58
NFPA 54
NACE SP0274
NACE SP0185
NACE SP0169
MSS SP-25
MSS SP-142
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM ANSI Z21.80:19/CSA 6.22:19
ASTM F2945
ASTM F2897 REV A
ASTM F2786
ASTM F2620
ASTM F2600
ASTM F2164
ASTM F2145
ASTM F2138
ASTM F1973
ASTM F1948
ASTM F1802
ASTM F1055 REV A
ASTM D5685
ASTM D4066
ASTM D3892
ASTM D3839
ASTM D3350
ASTM D3308
ASTM D3261
ASTM D2774
ASTM D2683
ASTM D2517
ASTM D2513
ASTM A53/A53M
ASTM A47/A47M
ASTM A395/A395M
ASTM A333/A333M
ASTM A181/A181M
ASTM A106/A106M
ASME/BPVC SEC VIII-3
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-1
ASME/BPVC SEC IX
ASME B31.8
ASME B16.9
ASME B16.5
ASME B16.40
ASME B16.25
ASME B16.21
ASME B16.11
ASME B1.20.2M
ASME B1.20.1
ASCE GPP 7
API STD 619
API STD 618
API STD 617
API STD 1104
API SPEC 6D
API SPEC 5L
This document is referenced by the following standards:
AFMAN 32-1067
UFC 3-430-05
Advertisement