ISO/IEC 29164 - : References
This document references the following standards:
ISO/IEC 19784-1
ISO/IEC 19785-1
ISO/IEC 19785-3
ISO/IEC 19794-1
ISO/IEC 19794-10
ISO/IEC 19794-11
ISO/IEC 19794-2
ISO/IEC 19794-3
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 19794-7
ISO/IEC 19794-8
ISO/IEC 19794-9
ISO/IEC 24761
This document is referenced by the following standards:
BSI BS ISO/IEC 19896-3
CSA ISO/IEC 19896-3:20
ISO/IEC 19896-3
ISO/IEC TR 30117
BSI PD ISO/IEC TR 30117
ANSI INCITS/ISO/IEC 19896-3
CEN EN ISO/IEC 19896-3
SNV SN EN ISO/IEC 19896-3
ISO/IEC TR 24741
ANSI INCITS/ISO/IEC TR 30117
Advertisement