ISO/IEC/IEEE 15289 - : References
This document references the following standards:
IEEE 828
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 42010
IEEE 12207
IEEE 15288
IEEE 1228
IEEE 828
IEEE 24765
IEEE 1016
IEEE 829
ISO 16175-1
ISO/IEC 26514
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 38500
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 16085
ISO/IEC 15504-5
ISO 9001
ISO/IEC/IEEE 42010
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 15288
ISO/IEC 90003
ISO/IEC TR 10000-1
ISO/IEC TR 20000-5
This document is referenced by the following standards:
IEEE 26515
IEEE 26511
IEEE 24774
CSA CAN/CSA-ISO/IEC 27034-1:12
CSA CAN/CSA-ISO/IEC 26514:13
CSA CAN/CSA-ISO/IEC 15504-5:13
SNZ AS/NZS ISO/IEC 15504.5
SNZ AS/NZS ISO/IEC 15026.3
SNZ AS/NZS ISO/IEC 15026.4
SNZ AS/NZS ISO/IEC 15504.8
SNZ AS/NZS ISO/IEC 15026.2
SNZ AS/NZS ISO/IEC IEEE 42010
CEI UNI ISO/IEC 12207
IEEE 15026-3
IEEE 15026-4
SNZ AS/NZS ISO/IEC 12207
BSI BS ISO/IEC 27034-1
JSA JIS X 0166
CSA CAN/CSA-ISO/IEC 15026-3:16
ISO/IEC 15026-4
ISO/IEC 15504-6
ISO/IEC 16680
ISO/IEC 25063
ISO/IEC 25064
SNZ AS/NZS ISO/IEC/IEEE 15288
ISO/IEC TR 29110-5-1-1
ISO/IEC TS 15504-8
ISO/IEC/IEEE 24748-4
ISO/IEC/IEEE 26511
ISO/IEC/IEEE 26531
ISO/IEC/IEEE 29119-3
ISO/IEC/IEEE 29148
BSI BS EN ISO/IEC 25063
BSI BS EN ISO/IEC 25064
IEEE 24748-3
Advertisement