ISO/IEC 14776-372 - : References
This document references the following standards:
ISO 639-1
IEC 60027-2
ANSI INCITS 4
ISO/IEC 10646
ISO/IEC 14165-122
ISO/IEC 646
ISO/IEC 8859-1
ISO/IEC 14776-414
This document is referenced by the following standards:
ANSI INCITS 484
ISO/IEC 14776-322
ANSI INCITS 405
BSI BS ISO/IEC 14776-262
BSI BS EN ISO/IEC 27040
CSA CAN/CSA-ISO/IEC 14776-412-07
CSA CAN/CSA-ISO/IEC 14776-413-07
ISO/IEC 14776-262
ISO/IEC 27040
ANSI INCITS 518
ANSI INCITS 457
CEI UNI EN ISO/IEC 27040
CSA ISO/IEC 14776-454:19
ANSI INCITS 555
ISO/IEC 14776-151
ANSI INCITS/ISO/IEC 27040
Advertisement