ASME A17.1 - : References
This document references the following standards:
ASME QEI-1
ASME A17.3
ASME A17.5
ASME A17.7
ASME A18.1
ASME B20.1
ASME A17.2
ASME A17.4
ASSP A10.5
NFPA 5000
ICC I-CODE IBC
CSA C22.1-21
CSA B167-16
ICC A117.1
ICC A117.1 COMM
16 CFR PART 1201
16 CFR PART 1202
16 CFR PART 1203
30 CFR PART 75
AISC 360
ANSI Z97.1
ASME A17.2
ASME A17.3
ASME A17.4
ASME A17.6
ASME A18.1
ASSP A10.4
ASSP A10.5
BHMA A156.19
MSS SP-68
NEMA Z535.2
NEMA Z535.4
SAIA A92.10
SAIA A92.2
SAIA A92.20
SAIA A92.22
SAIA A92.24
SAIA A92.3
SAIA A92.5
SAIA A92.6
SAIA A92.7
SAIA A92.8
SAIA A92.9
ASME A120.1
ASME A90.1
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B1.20.3
ASME B20.1
ASME B29.1
ASME B29.100
ASME B29.8
ASME B31.1
ASME QEI-1
ASME Y14.38
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASTM A106/A106M REV A
ASTM A27/A27M
ASTM A283/A283M
ASTM A307
ASTM A36/A36M
ASTM A502
ASTM A53/A53M
ASTM D2270
ASTM D245
ASTM D97 REV B
ASTM E648 REV A
CGSB CAN/CGSB-12.11-M90
CGSB CAN/CGSB-12.12-M90
CSA A23.3-19
CSA B167-16
CSA B354.5-07
CSA B613-00
CSA CAN/CSA-Z256-M87
CSA G40.20-13/G40.21-13
ASCE 24-14
CEN EN 12016
CSA O151-17
CSA O86.1-94
CSA W47.1-19
CSA W59-18
FED-STD-191A CHG NOTICE 6
ICC A117.1
IEC 60947-5-1
IEEE 45
ISO 14798
ISO 22200
NEMA 250
NFPA 105
NFPA 1971
NFPA 252
NFPA 265
NFPA 5000
NFPA 70
NFPA 780
ASME SI-1
ASME B20.1 INTERPRETATIONS
ASME A17.7
CSA Z150-20
ASME B29.15M
ASME B29.2M
ASME A17.5
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
CSA S16-19
ICC A117.1 COMM
ICC I-CODE IBC
CEI EN 61508-5
CEI EN 61508-2
CEI EN 61508-7
CEI EN 61508-1
CEI EN 61508-4
CEI EN 61508-6
CEI EN 61508-3
ISO/IEC 17024
CSA ASME A17.8-2021/CSA B44.8:21
ASTM A668/A668M
ASTM D198 REV A
ASTM E8/E8M
CSA B355-19
MIL-DTL-83420R
CSA Z271-20
CSA C22.2 NO. 141-15
CSA O86-19
CSA C22.1-21
CSA B72-20
CSA B355-19
CSA B44.1-19/ASME A17.5-2019
CSA CAN/CSA B311-02
CSA B354.12:17
CSA B354.13:17/B354.14:17
CSA B354.9:17
ASTM E119
CSA C22.2 NO. 139:19
ACI 318
CSA ASME A17.1-2022/CSA B44:22
ASTM E84 REV C
CSA Z185:23
CSA Z248:17
CSA C22.2 NO. 139:19
This document is referenced by the following standards:
ICC I-CODE ORFC
ICC I-CODE ORSSC
API RP 14FZ
BSI PD ISO/TR 14799-1
BICSI 007
ASHRAE TRAN 2020-1
NFPA 13H
46 CFR PART 114
24 CFR PART 200
29 CFR PART 1926
46 CFR PART 175
36 CFR PART 1191
46 CFR PART 110
ASME B20.1 INT NO. 4
ASME B20.1 INT NO. 6
ASME B20.1 INT NO. 7
ASME B20.1 INT NO. 8
ASME B20.1 INT NO. 2
ASME B30.24
ASME QEI-1 INTERPRETATIONS
ASME B20.1 INT NO. 3
ASME A17.1 INTERPRETATIONS
ASME A17.8
ASME B20.1 INT NO. 1
ASME B29.28
ASME B20.1 INT NO. 5
ASTM F3158
CEN EN 81-77
NFPA 4
NFPA 1
ICC I-CODE IFC
ICC I-CODE ICCPC
ICC I-CODE IPMC
ICC I-CODE SCBC
FLBC FLBAC
ICC I-CODE SCEBC
ICC I-CODE SCFC
ICC I-CODE MNSFC
CSA C22.1HB-21
CSA S832-14
ICC I-CODE IEBC
ICC I-CODE IFC COMM
ICC I-CODE IRC
ICC I-CODE OBC
ICC I-CODE IBC COMM VOL I
ICC I-CODE IPMC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE VEBC
ICC I-CODE VMAC
ICC I-CODE VSFPC
ICC I-CODE IBC COMM VOL II
ICC I-CODE IEBC COMM
ICC I-CODE IECC COMM
ICC I-CODE IRC COMM VOL I
ICC I-CODE OFC
ICC I-CODE IECC
ICC I-CODE ORC
ICC I-CODE CTBC
ICC I-CODE VRC
ICC I-CODE MNEC
ICC I-CODE MNBC
NFPA 92
NASA-STD-10002
ISO 8102-6
ISO TS 8100-3
ISO 8100-1
ISO 22201-1
ISO 8100-2
ISO 8100-20
ISO TR 11071-1
ISO TR 25741
ISO TR 8100-24
ISO TS 25740-1
ISO TS 8100-21
ISO TS 8103-6
BSI PD ISO/TR 11071-2
NFPA 101
NFPA 13
NFPA 72
NFPA 80
NFPA 99
NFPA 13
NFPA 72
ASCE 7-22
UFC 1-200-01
UFC 3-490-06
UFC 3-530-01
UFC 3-600-01
ICC I-CODE KRC
NYBC NYPMC
NYBC NYBC
NYBC NYECCC
NYBC NYFC
NYBC NYRC
ISO TR 14799-1
NFPA 301
NEN-EN 81-77
ASHRAE 90.1 SI
NASA-STD-8719.11 REV B W/CHG 1
ICC I-CODE IFC COMM VOL I
CABC CAFC
CABC CAEBC
CABC CARC
CABC VOL 2
CABC CAEC
ASHRAE 90.1 I-P
ICC I-CODE NJBC
ICC I-CODE NJRC
UFC 4-510-01
CSA/ASC B651:23
ASCE 31-03
ASCE 41-17
NFPA 914
NFPA 80
NFPA 13R
NFPA 101
NFPA 130
NFPA 3
NFPA 99
BICSI TPMRM
ICC I-CODE SCRC
AASHTO LRFDMOV-3
29 CFR PART 1910 VOL 5
ASHRAE 90135
ASTM F2291 REV B
CSA Z463:18
Advertisement