ANSI Z21.22 - : References
This document references the following standards:
ASTM SI10
ASME B1.1
ASME B1.20.1
This document is referenced by the following standards:
MIL-DTL-965F
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
UFGS-22 00 00.00 40
BSI BS EN 62282-2
IAPMO CMC
IAPMO CPC
IAPMO LAPC
IAPMO LAMC
IAPMO CLAPC
IAPMO CLAMC
24 CFR PART 3280
UFGS 22 00 70
ASME CSD-1
ASME A112.4.1
ASSP Z244.1
UFGS-22 33 30.00 10
NFPA 54
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
ICC I-CODE SCPC
ICC I-CODE SCRC
ICC I-CODE IPC
ICC I-CODE IRC
ICC I-CODE VRC
ICC I-CODE VPC
ICC I-CODE IRCPCSBC
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE ORC
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE OPC
IAPMO IGC 297
ASTM E1056
FLBC FLPC
FLBC FLRC
ICC I-CODE MNRC
46 CFR PART 63
IAPMO USHGC
IAPMO USPSHTC
IAPMO UMC
IAPMO UPC
UFC 3-420-01
ICC I-CODE KRC
IAPMO NSPC
NYBC NYPC
NYBC NYRC
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM CSA/ANSI Z21.96:19/CSA 11.6:19
NRC NPC
CSA B140.12:22
CABC CARC
ICC I-CODE NJRC
NFPA 501
Advertisement