ANSI Z21.56/CSA 4.7 - : References
This document references the following standards:
NFPA 54
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
ASTM A90/A90M
ASTM B504
ASTM B487
ASTM B499
ASTM SI10
24 CFR PART 280
24 CFR PART 3280
ASME B1.1
ASME B18.2.2
ASME B18.2.1
ASME PTC 19.3
ASME B18.6.3
ASME B1.20.1
ASME Y14.5
ASME B94.11M
ASME B18.6.2
ASME PTC 19.3 TW
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASME B36.10
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
ASTM A653/A653M
NFPA 54
NFPA 70
NFPA 1192
NFPA 58
This document is referenced by the following standards:
ICC I-CODE ORMSC
ASHRAE 146
IAPMO CMC
IAPMO LAMC
IAPMO CLAMC
ASME CSD-1
ICC I-CODE ISPSC
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
CSA P.6-09
ICC I-CODE IRC
ICC I-CODE VFGC
ICC I-CODE VRC
ICC I-CODE IECC
ICC I-CODE IFGC COMM
ICC I-CODE IRCPCSBC
ICC I-CODE ISPSC COMM
ICC I-CODE ORC
ICC I-CODE IMC
ICC I-CODE IRC COMM VOL II
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
IAPMO USPSHTC
IAPMO UMC
ICC I-CODE KRC
NYBC NYFGC
NRC NEC
NRC NBC
CABC CARC
ICC I-CODE NJRC
Advertisement