ANSI Z21.88/CSA 2.33 - : References
This document references the following standards:
NFPA 54
NFPA 1192
CSA P.4.1-21
ASHRAE 15
ASHRAE GUIDELINE 34
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B94.11M
ASME PTC 19.3
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
ASTM C1055
ASTM C1057
ASTM SI10
CSA B51-19
CSA C22.2 NO. 117-1970
CSA C22.2 NO. 236-15
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.2-M81
CSA CAN1-6.4-M79
CSA CAN1-6.6-M78
CSA Z240 MH SERIES-16
CSA Z240 RV SERIES-14
CSA/AM ANSI Z21.12-1990
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.92-2001/CSA 6.29-2001
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
IEEE 315
IEEE SI 10
NEMA WD 6
NFPA 1192
NFPA 501A
NFPA 54
NFPA 70
24 CFR PART 280
24 CFR PART 3280
ASME B18.6.2
ASME PTC 19.3 TW
ASTM A653/A653M
CSA 2.17-2017
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA C22.1-21
ASME B36.10
CSA B149.1-20
CSA B52-18
CSA C22.2 NO. 0.15-15
CSA P.4.1-21
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
This document is referenced by the following standards:
ICC I-CODE ORMSC
IAPMO CMC
IAPMO LAMC
IAPMO CLAMC
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE IRC
ICC I-CODE VFGC
ICC I-CODE VRC
ICC I-CODE IFGC COMM
ICC I-CODE IRCPCSBC
ICC I-CODE ORC
ICC I-CODE IRC COMM VOL II
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
Advertisement